The S64AMRMB07130 is a compensated precision metric Mini-Rail linear guide with a 130 mm rail length and 8 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration damping. The rail has a running clearance of 0.064-0.089 mm, with dimensions including A=130 mm, B=16 mm, C=32 mm, D=42 mm, and a metric mounting pattern of M3 screw holes. It supports multiple carriages per track and is available in standard lengths up to 3600 mm on special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMB07130 |
| Product Name | Compensated Precision Metric Mini-Rail® Linear Guides, 130 mm Long Rail, 8 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |