A 7Q15M420 is a hardened steel linear track made from AISI 1045 cold-formed and induction-hardened to HRC 58-60, with a length of 2 meters. It has dimensions H=27 mm, F=11.1 mm, G=2.36 mm, MDT=7.93 mm, and J=3.18 mm. The maximum length for hardened steel tracks in this series is 6.1 meters on special order. Projections follow ISO convention.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M420 |
| Product Name | C1045 Steel Track, Hardened (HRC53), 2M Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |