A 1C25-46803 is an external spline with 16 teeth and a nominal diameter of 15/32 inch, made of carbon steel (1117), supplied in stock lengths. The spline features straight-sided teeth precision-rolled for axial motion applications, with a minor diameter of 0.428 inch and a major diameter of 0.505 inch. The part is priced per stock length and is compatible with internal spline bushings of matching dimensions.
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline.
Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders.
For engineering assistance, call on our application engineers;
we'd really love to help!
Call us: 516-328-3300
You May Also Need:
Shafts
Bearings
Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 1C25-46803 |
| Product Name | 16 Teeth, 15/32" Nominal Dia., External Spline |
| Guide / Rail Shape | Spline Shaft |