Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. A 7Q15M12450

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel linear track with mounting holes, 622.3 mm long, made from hardened AISI 1045 carbon steel (HRC 58-60), featuring a 7-hole pattern and dimensions of 50.8 mm width, 3.96 mm thickness, and 4.75 mm hole diameter, with 31.75 mm hole spacing and 1.57 mm chamfer radius.

Datasheet Summary
Powered by GS/AI

Steel linear track with mounting holes, 622.3 mm long, made from hardened AISI 1045 carbon steel (HRC 58-60), featuring a 7-hole pattern and dimensions of 50.8 mm width, 3.96 mm thickness, and 4.75 mm hole diameter, with 31.75 mm hole spacing and 1.57 mm chamfer radius.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. - A 7Q15M12450 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened.
A 7Q15M12450
Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. A 7Q15M12450
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7Q15M12450
Product Name Steel Track with Mounting Holes, Size 1, 622.3mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Hardened (HRC 58-60)
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Precision Metric Mini-Rail® Linear Guides, 130 mm Long Rail, 8 mm Assembly Height - S64AMRMB07130 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 5.12 inch (130 mm)
View Details
Steel Track with Mounting Holes, Size 2, 1540mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M26063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 15/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 1 inch (25.4 mm)
View Details
1045 Steel Track, With Mounting Holes, Unhardened, 24.75' Long - BKDCOM-T302475D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details