The S99GNRM401000 is a 1000 mm long linear guide rail designed for use with the S99GNCM40502 carriage assembly, featuring anodized aluminum construction and replaceable polymer glide pads for low friction. It supports a maximum load of 700 N and operates within a temperature range of -40°C to +90°C. The rail is rated for a maximum speed of 15 m/s and includes mounting holes compatible with M4 machine screws meeting DIN 7984, DIN 6912, DIN 84, EN ISO 1707, and EN ISO 7045 standards. The rail weighs 450 g.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S99GNRM401000 |
| Product Name | 1000 mm Long x 40 mm Wide Rail For Use With S99GNCM40502 Carriage Assembly |
| Guide / Rail Shape | Linear Motion Guide |