Quality Bearings & Components Flange-Mounted Pressbearings - Inch BDARSS-BLK250

Description
Delrin FLANGE-MOUNTED PRESSBEARINGS - INCH Delrin Bearing Carbon Steel Flange & Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating Operating Temperature: -40°F to +300°F SHAFT RECOMMEDATIONS:Finis h: 16 μin. or finer.Material: Any metal with the above finish.
Description
Delrin FLANGE-MOUNTED PRESSBEARINGS - INCH Delrin Bearing Carbon Steel Flange & Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating Operating Temperature: -40°F to +300°F SHAFT RECOMMEDATIONS:Finis h: 16 μin. or finer.Material: Any metal with the above finish.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Pressbearings  -  Inch - BDARSS-BLK250 - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Pressbearings - Inch
BDARSS-BLK250
Flange-Mounted Pressbearings - Inch BDARSS-BLK250
Delrin FLANGE-MOUNTED PRESSBEARINGS - INCH Delrin Bearing Carbon Steel Flange & Retainer, Black Oxide Finish Features: Flange-mounted Self-aligning to ±5° Self-Lubricating Operating Temperature: -40°F to +300°F SHAFT RECOMMEDATIONS:Finis h: 16 μin. or finer.Material: Any metal with the above finish.

Delrin FLANGE-MOUNTED PRESSBEARINGS - INCH

  • Delrin Bearing
  • Carbon Steel Flange & Retainer, Black Oxide Finish Features:
  • Flange-mounted
  • Self-aligning to ±5°
  • Self-Lubricating Operating Temperature: -40°F to +300°F SHAFT RECOMMEDATIONS:Finish: 16 μin. or finer.Material: Any metal with the above finish.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BDARSS-BLK250
Product Name Flange-Mounted Pressbearings - Inch
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.2510 to 0.2530 inch (6.38 to 6.43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Bearing Units - 7508804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UCF21340 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details