Quality Bearings & Components Pillow Block-Mounted Bearings - Metric BBXBLKMPB425MB

Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C
Description
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C

Suppliers

Company
Product
Description
Supplier Links
Pillow Block-Mounted Bearings  -  Metric - BBXBLKMPB425MB - Quality Bearings & Components
Hicksville, NY, USA
Pillow Block-Mounted Bearings - Metric
BBXBLKMPB425MB
Pillow Block-Mounted Bearings - Metric BBXBLKMPB425MB
Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC Materials: Bearing - Sintered Bronze SAE 840 Pillow Block - Sintered Aluminum Features: Self-aligning to ±5° Self-lubricating Corrosion-resistant Lightweight Operating Temperature: -29°C to +93°C

Sintered Bronze PILLOW BLOCK-MOUNTED BEARINGS - METRIC
Materials:

Bearing - Sintered Bronze SAE 840

Pillow Block - Sintered Aluminum Features:

  • Self-aligning to ±5°
  • Self-lubricating
  • Corrosion-resistant
  • Lightweight Operating Temperature: -29°C to +93°C
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Pillow Block Bearings
Product Number BBXBLKMPB425MB
Product Name Pillow Block-Mounted Bearings - Metric
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Diameter 0.9854 to 0.9870 inch (25.03 to 25.07 mm)
Rated Speed 4600 rpm
Load Rating 1000 lbs (454 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB4 - TSPB-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 60 lbs (27.21 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Pillow Blocks-Mounted Ball Bearings  -  Inch - BBXBLK-PBSR6ZZ - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.3750 inch (9.52 mm)
Rated Speed 32000 rpm
View Details