Miniature Instrument
RADIAL BALL BEARINGS-OPEN TYPE – METRIC
• Stainless Steel
• Chrome Steel
• (L) Series
Quality Bearings & Components | |
---|---|
Product Category | Ball Bearings |
Product Number | BB#LXXM1020XX |
Product Name | Ball Bearings-Open Type - Metric |
Primary Bearing Category | Radial Ball Bearing |
Application | Instrument / Miniature |
Material / Plating | Stainless Steel |
Design Units | Metric |
Bore | 0.3937 inch (10.000 mm) |