Quality Bearings & Components Ball Bearings - Inch BBXCRC-KA045CPO

Description
Thin Section | Conrad Style BALL BEARINGS – INCH • 52100 Chrome Steel • Conrad Radial Contact • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.
Request a Quote Datasheet
Description
Thin Section | Conrad Style BALL BEARINGS – INCH • 52100 Chrome Steel • Conrad Radial Contact • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings  -  Inch - BBXCRC-KA045CPO - Quality Bearings & Components
Hicksville, NY, USA
Ball Bearings - Inch
BBXCRC-KA045CPO
Ball Bearings - Inch BBXCRC-KA045CPO
Thin Section | Conrad Style BALL BEARINGS – INCH • 52100 Chrome Steel • Conrad Radial Contact • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.

Thin Section | Conrad Style
BALL BEARINGS – INCH

• 52100 Chrome Steel
• Conrad Radial Contact
• Snap-Over Cage
• ABEC 1
NOTE:
Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.

Supplier's Site
4.5 in. ID, 5 in. OD Chrome Steel Thin Section Conrad Style Ball Bearing - BBXCRC-KA045CPO - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4.5 in. ID, 5 in. OD Chrome Steel Thin Section Conrad Style Ball Bearing
BBXCRC-KA045CPO
4.5 in. ID, 5 in. OD Chrome Steel Thin Section Conrad Style Ball Bearing BBXCRC-KA045CPO
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball Bearings Ball Bearings
Product Number BBXCRC-KA045CPO BBXCRC-KA045CPO
Product Name Ball Bearings - Inch 4.5 in. ID, 5 in. OD Chrome Steel Thin Section Conrad Style Ball Bearing
Primary Bearing Category Radial Ball Bearing
Bearing Class ABEC1 / Class 0 / P0
Features Thin-section Thin-section
Type Conrad / Deep Groove
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
Linear Bearings - Mounted Linear Ball Bearings - 6255K31 -  - FHD Bearings Co., Ltd.
Specs
Application Automated Systems,Material Handling Equipment,Packaging Machines,CNC Machines,Testing and Inspection Equipment
Design Units Metric
Overall Width 1.1874 inch (30.160 mm)
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details