Quality Bearings & Components Flange-Mounted Bearings - Inch BABBLK-HF3625B

Description
Bronze BearingFLANGE-MOUNTE D BEARINGS - INCH SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -20°F to +200°F Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Description
Bronze BearingFLANGE-MOUNTE D BEARINGS - INCH SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -20°F to +200°F Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Bearings  -  Inch - BABBLK-HF3625B - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Bearings - Inch
BABBLK-HF3625B
Flange-Mounted Bearings - Inch BABBLK-HF3625B
Bronze BearingFLANGE-MOUNTE D BEARINGS - INCH SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -20°F to +200°F Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Bronze BearingFLANGE-MOUNTED BEARINGS - INCH

  • SAE-840 Oil-Impregnated Bronze Bearing
  • Sintered Aluminum Housing
  • Self-Aligning Type Features:
  • Flange-mounted
  • Self-aligning to ±5°
  • Lightweight Operating Temperature: -20°F to +200°F Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BABBLK-HF3625B
Product Name Flange-Mounted Bearings - Inch
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Inch
Shaft Size 0.6260 to 0.6270 inch (15.9 to 15.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5010 inch (12.73 mm)
View Details
Flange-Mounted Pressbearings  -  Metric - BDNRSSMNABLK18 - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Design Units Metric
View Details
Oval Flange Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 2-Bolt
Design Units Metric
View Details