Quality Bearings & Components Flange-Mounted Bearings - Metric BABBLKMHF210MB

Description
Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Description
Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Suppliers

Company
Product
Description
Supplier Links
Flange-Mounted Bearings  -  Metric - BABBLKMHF210MB - Quality Bearings & Components
Hicksville, NY, USA
Flange-Mounted Bearings - Metric
BABBLKMHF210MB
Flange-Mounted Bearings - Metric BABBLKMHF210MB
Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC SAE-840 Oil-Impregnated Bronze Bearing Sintered Aluminum Housing Self-Aligning Type Features: Flange-mounted Self-aligning to ±5° Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.

Bronze Bearing FLANGE-MOUNTED BEARINGS - METRIC

  • SAE-840 Oil-Impregnated Bronze Bearing
  • Sintered Aluminum Housing
  • Self-Aligning Type Features:
  • Flange-mounted
  • Self-aligning to ±5°
  • Lightweight Operating Temperature: -40°C to +149°C Shafts should be hardened to Rc 95 with 16 μin. finish. Shafts ends should have radii or be chamfered.
Supplier's Site

Technical Specifications

  Quality Bearings & Components
Product Category Flange Mounted Bearings
Product Number BABBLKMHF210MB
Product Name Flange-Mounted Bearings - Metric
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Design Units Metric
Shaft Size 0.3945 to 0.3953 inch (10.02 to 10.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Bearing Units - 7509074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.18 inch (30 mm)
Flange Width 4.02 inch (102 mm)
View Details
Flange-Mounted Pressbearings  -  Metric - BDNRSSMNABLK12 - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Design Units Metric
View Details
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details