Stock Drive Products & Sterling Instrument - SDP/SI 0.35" I.D., 0.492" O.D. X 0.007" Thick Stainless Steel Wave Spring Washer A 7X 9-3W04907

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7X 9-3W04907 is a thin wall wave spring washer made of 302 stainless steel, with an inner diameter of 0.350 inch, outer diameter of 0.492 inch, and thickness of 0.007 inch. It has a height of 0.035 inch and a deflection length of 0.020 inch, providing a load range of 3 to 5 lbf. The part is priced per 10 pieces and is designed to function as a compact, low-profile spring device in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

A 7X 9-3W04907 is a thin wall wave spring washer made of 302 stainless steel, with an inner diameter of 0.350 inch, outer diameter of 0.492 inch, and thickness of 0.007 inch. It has a height of 0.035 inch and a deflection length of 0.020 inch, providing a load range of 3 to 5 lbf. The part is priced per 10 pieces and is designed to function as a compact, low-profile spring device in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
0.35
Hicksville, NY, United States
0.35" I.D., 0.492" O.D. X 0.007" Thick Stainless Steel Wave Spring Washer
A 7X 9-3W04907
0.35" I.D., 0.492" O.D. X 0.007" Thick Stainless Steel Wave Spring Washer A 7X 9-3W04907
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7X 9-3W04907
Product Name 0.35" I.D., 0.492" O.D. X 0.007" Thick Stainless Steel Wave Spring Washer
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

0.328
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.328 inch (8.331 mm)
Outside Diameter 0.562 inch (14.275 mm)
View Details
Wave Spring Washers, 10.5mm Inside Diameter, 19.6mm Outside Diameter, M10 Screw Size, Material- Stainless Steel. - MD4463MXP196X055 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.413 inch (10.500 mm)
View Details
Spring Steel Washer, 0.37
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.370 inch (9.398 mm)
View Details
External Lock Washer, 1/4 Screw Size, 0.5in. Outside Diameter, .025in. Thick, Material- Stainless Steel. - A 9X21-E25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, External Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.500 inch (12.700 mm)
View Details