The AB3401-EA300X008 is a wave spring washer made of beryllium copper, designed for use with #6 screws. It has an inside diameter of 0.152 inch, an outside diameter of 0.300 inch, a thickness of 0.008 inch, and a free height of 0.028 inch. The part is priced per 100 pieces and is part of a series compatible with inch-sized screws ranging from #0 to 1/2 inch. The washer specification conforms to the thin-wall design intended for applications requiring controlled axial deflection under load.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | AB3401-EA300X008 |
| Product Name | Wave Spring Washer, 0.152" Inside Diameter,0.3" Outside Diameter, Size #6 Screw Material :Beryllium Copper |
| Washer Type | Wave |