Stock Drive Products & Sterling Instrument - SDP/SI Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 8.8mm (OD) MD7980MQB050

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD7980MQB050 is a metric split lock washer made of spring steel for M5 screws, with an inner diameter of 5.1 mm and an outer diameter of 8.8 mm, conforming to DIN 7980 for socket and cheese head screws. It is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

MD7980MQB050 is a metric split lock washer made of spring steel for M5 screws, with an inner diameter of 5.1 mm and an outer diameter of 8.8 mm, conforming to DIN 7980 for socket and cheese head screws. It is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 8.8mm (OD) - MD7980MQB050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 8.8mm (OD)
MD7980MQB050
Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 8.8mm (OD) MD7980MQB050
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD7980MQB050
Product Name Spring Steel Split Lock Washers for M5 Screw, 5.1mm (ID), 8.8mm (OD)
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.201 inch (5.100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.218
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.195 inch (4.953 mm)
Outside Diameter 0.438 inch (11.112 mm)
View Details
Wave Spring Washer, 0.531
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.531 inch (13.487 mm)
View Details
Molded Sholuder Washer, #8 Screw Size, .174in. Inside Diameter, .375in. Outside Diameter, .100in. Overall Width. Material- Nylon (Zytel 101). - A 9M68-1205 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Shoulder
Inside Diameter 0.174 inch (4.420 mm)
Outside Diameter 0.375 inch (9.525 mm)
View Details
5/16 Screw Size, 0.322
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.322 inch (8.179 mm)
View Details