The AB27FT-62081AB is a flanged advanced anti-backlash Supernet with a 5/8-8 thread, 1 start, and 0.125 inch lead, designed for low-drag linear motion applications. It is constructed of acetal with PTFE and operates within a temperature range of 32° F to 180° F. The part has an outer diameter of 1.40 inches, a height of 2.600 inches, and a base circle diameter of 1.688 inches. It supports a maximum load of 175 lbf with a reference drag torque of 2 to 6 oz-in. The design incorporates reduced drag and anti-backlash features for enhanced precision in threaded motion systems.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB27FT-62081AB |
| Product Name | Flaned Advanced Anti-Backlash Supernut with 0.125" lead,1 Start ACME Lead Screw nut. |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |