The AB22SN-10008AB is an anti-backlash Acme nut made of acetal with PTFE for use with 1-8 Acme lead screws. It has a major diameter of 1.000 inches, an overall length of 2.500 to 3.000 inches, and supports a static load of 400 lbf with a design drag torque of 15-20 oz-in. It is designed for use with the AB250F-100 flange and operates within a temperature range of 32°F to 180°F.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB22SN-10008AB |
| Product Name | Acetal with PTFE 1-8 Thread, 1 Start Anti - Backlash Supernut with a lenth of 2.500/3.00" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |
| Length | 2.5 to 3 inch (63.5 to 76.2 mm) |