AB21SN-37081 is a thread-mounted Supernut® made of acetal with PTFE, designed for use with a 3/8-8 ACME screw. It has one start and a lead of 0.125 inch. The part has an outer diameter of 0.750 inch and a length of 0.750 inch. It is rated for a maximum static load of 70 lbf and a maximum design use load of 350 lbf, intended for use with the AB250F-037 flange. Operating temperature ranges from 32°F to 180°F.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB21SN-37081 |
| Product Name | 3/8-8 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.125" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 0.7500 inch (19.05 mm) |