The AB22SN-62102AB is an anti-backlash Acme nut made of Acetal with PTFE for use with 5/8-10 Acme lead screws having two starts. It has an outer diameter of 1.000 inches, a length of 1.700 inches, and a maximum length of 2.000 inches. The nut operates within a temperature range of 32°F to 180°F and is designed for a static load capacity of 800 lbf with a design drag torque of 7-10 oz. in. It is intended for use with the AB250F-062 flange.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB22SN-62102AB |
| Product Name | Acetal with PTFE 5/8-10 Thread, 1 Start Anti - Backlash Supernut with a lenth of 1.7000/2.000" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |
| Length | 1.7 to 2 inch (43.18 to 50.8 mm) |