AB21SN-75101 is a thread-mounted Supernuts® made of acetal with PTFE, designed for use with a 3/4-10 ACME screw. It features one start and a lead of 0.100 inch. The part has an outer diameter of 1.500 inches and a length of 1.500 inches. It supports a maximum static load of 300 lbf and a maximum design load of 1500 lbf when used with flange AB250F-075. The operating temperature range is 32°F to 180°F.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB21SN-75101 |
| Product Name | 3/4-10 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.1" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 1.5 inch (38.1 mm) |