The AB22SN-37122AB is an anti-backlash Acme nut made of acetal with PTFE, designed for use with 3/8-12 Acme lead screws with two starts. It has an outside diameter of 0.750 inches, a length ranging from 1.160 to 1.340 inches, and a static load capacity of 60 lbf. The design drag torque is 167 oz.in. and it is intended for use with the AB250F-037 flange. The operating temperature range is 32°F to 180°F.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB22SN-37122AB |
| Product Name | Acetal with PTFE 3/8-12 Thread, 2 Starts Anti - Backlash Supernut with a lenth of 1.160/1.340" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |
| Length | 1.16 to 1.34 inch (29.46 to 34.04 mm) |