The AB21SN-37101 is a thread-mounted Supernut® made of acetal with PTFE, designed for use with a 3/8-10 ACME screw. It has one start and a lead of 0.100 inch. The part supports a maximum static load of 70 lbf and a maximum design load of 350 lbf when used with the AB250F-037 flange. It operates within a temperature range of 32°F to 180°F. The outer diameter is 0.750 inch and the length is 0.750 inch.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB21SN-37101 |
| Product Name | 3/8-10 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.1" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 0.7500 inch (19.05 mm) |