Anti-backlash Acme nuts made of acetal with PTFE are designed for use with Acme lead screws. The AB22SN-25201AB nut has a 1/4-20 thread with one start, an outer diameter of 0.625 in, a minimum length of 1.125 in, and a maximum length of 1.250 in. It operates within a temperature range of 32°F to 180°F and has a static load capacity of 25 lbf with a design drag torque of 225 oz. in. It is intended for use with the AB250F-025 flange.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB22SN-25201AB |
| Product Name | Acetal with PTFE 1/4 -20 Thread, 1 Start Anti - Backlash Supernut with a lenth of 1.125/1.250" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |
| Length | 1.12 to 1.25 inch (28.57 to 31.75 mm) |