Anti-backlash Acme nuts made of acetal with PTFE are designed for use with Acme lead screws and feature a 1/2-4 thread with two starts. The nut has an outer diameter of 1.000 inch, a minimum length of 1.700 inches, and a maximum length of 2.000 inches. It operates within a temperature range of 32°F to 180°F, offers 75% efficiency, and is compatible with the AB250F-050 flange. The design preload is 0.500 inch, with a static load capacity of 750 lbf and a maximum torque of 5-8 oz-in.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB22SN-50042AB |
| Product Name | Acetal with PTFE 1/2 -4 Thread, 2 Starts Anti - Backlash Supernut with a lenth of 1.7000/2.000" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |
| Length | 1.7 to 2 inch (43.18 to 50.8 mm) |