The AB23FT-31084 is a flanged nut with a 5/16-8 thread, 4 starts, and a 0.500 inch lead, made from Turcite® X for self-lubricating, low-friction linear motion. It supports a maximum static load of 1.75 lbf and a maximum dynamic load of 9 lbf, with a torque requirement of 1.75 oz·in. The nut operates within a temperature range of 32°F to 160°F and has a flanged profile with a bore circumference of 1.125 inches. Left-hand threads are available on special order.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB23FT-31084 |
| Product Name | 5/16-8 Thread with 4 Starts and a lead of 0.5", Made from Self-lubricating Turcite® X |
| Screw Type | Lead Screw |