AB21SN-75081 is a thread-mounted Supernut® made of acetal with PTFE, designed for use with a 3/4-8 ACME screw. It features one start and a lead of 0.125 inch. The part operates within a temperature range of 32°F to 180°F and has an outer diameter of 1.500 inches and a length of 1.500 inches. It supports a maximum static load of 300 lbf and is used with the AB250F-075 flange. The material composition and dimensional specifications are consistent across the series.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB21SN-75081 |
| Product Name | 3/4-8 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.125" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 1.5 inch (38.1 mm) |