The AB21SN-50102 is a thread-mounted Supernut® with a 1/2-10 ACME thread, 2 starts, and a lead of 0.200 in., constructed from acetal with PTFE for use in linear motion applications. It has an outer diameter of 1.000 in. and a length of 1.000 in., with a maximum static load rating of 750 lbf and a maximum design load of 150 lbf. It is rated for operation between 32°F and 180°F and is compatible with the AB250F-050 flange. The component is designed for thread-mounted installations.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB21SN-50102 |
| Product Name | 1/2-10 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 2 Starts and a lead of 0.2" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 1 inch (25.4 mm) |