The AB22SN-10010AB is an anti-backlash Acme nut made of acetal with PTFE for use with 1-10 Acme lead screws, featuring one start and a lead of 0.100 inch with 25% efficiency. It has an outer diameter of 1.750 inches, a minimum length of 2.500 inches, and a maximum length of 3.000 inches. The nut supports a static load of 2000 lbf and has a design drag torque of 25 oz-in. It is rated for operation between 32°F and 180°F and is intended for use with the AB250F-100 flange.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB22SN-10010AB |
| Product Name | Acetal with PTFE 1-10 Thread, 1 Start Anti - Backlash Supernut with a lenth of 2.500/3.00" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Design Features | Zero-Backlash Design |
| Length | 2.5 to 3 inch (63.5 to 76.2 mm) |