The AB21SN-43084 is a thread mount Supernut® made from acetal with PTFE, designed for use with a 7/16-8 ACME screw. It has four starts and a lead of 0.500 inches. The component has an outside diameter of 0.750 inches and a length of 0.750 inches. It accommodates a maximum static load of 100 lbf and a maximum design load of 500 lbf. The operating temperature range is 32°F to 180°F.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB21SN-43084 |
| Product Name | 7/16-8 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 4 Starts and a lead of 0.5" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 1 inch (25.4 mm) |