The AB21SN-37161 is a thread-mounted Supernut® made of acetal with PTFE, designed for use with 3/8-16 ACME screws. It has one start and a lead of 0.063 inch, with a thread efficiency of 36%. The part has an outer diameter of 0.750 inch and a length of 0.750 inch. It is rated for a maximum static load of 36 lbf and a maximum design load of 2000 lbf when used with the AB250F-037 flange. The operating temperature range is 32°F to 180°F.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB21SN-37161 |
| Product Name | 3/8-16 ACME thread mounted Supoernut® manufactured from Acetal with PTFE, 1 Start and a lead of 0.0625" |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 0.7500 inch (19.05 mm) |