AB20BN-75061 is a bronze SAE 660 nut for ACME lead screws with a 3/4-6 thread, 1 start, and a lead of 0.167 inches. It has an outer diameter of 1.000 inch and a length of 1.000 inch. The maximum static load is 1500 lbf, and the recommended design use load is 1500 lbf. A flange adapter AB250F-075 is specified for use. The operating temperature range is -65°F to 250°F, and the friction coefficient is 0.2 to 0.3. Lubrication is recommended.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB20BN-75061 |
| Product Name | 3/4-6 ACME LAD Screw with 1 Start and a lead of 0.167", Manufactured from Bronze SAE 660 |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 1.5 inch (38.1 mm) |