Bronze nut AB20BN-62101 is a 5/8-10 ACME lead screw nut made from SAE 660 bronze, designed for linear motion applications. It has a 0.100 inch lead with one start, an outer diameter of 1.000 inch, and a length of 1.000 inch. The nut supports a maximum static load of 860 lbf and a maximum design load of 4300 lbf when used with flange AB250F-062. Operating temperature range is -65°F to 250°F. Friction coefficient is 0.2 to 0.3, and lubrication is recommended. The part is threaded for 5/8-10 ACME screw engagement.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB20BN-62101 |
| Product Name | 5/8-10 ACME LAD Screw with 1 Start and a lead of 0.1", Manufactured from Bronze SAE 660 |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 1 inch (25.4 mm) |