Bronze nut AB20BN-25201 is a 1/4-20 ACME lead screw nut with a lead of 0.050 inch and one start, manufactured from SAE 660 bronze. It has an outer diameter of 0.625 inch and a length of 0.625 inch, with a recommended maximum static load of 110 lbf and a maximum design use load of 550 lbf. A friction coefficient of 0.2 to 0.3 is specified, and lubrication is recommended. The operating temperature range is -65°F to 250°F.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Lead Screws and ACME Screws |
| Product Number | AB20BN-25201 |
| Product Name | 1/4-20 ACME LAD Screw with 1 Start and a lead of 0.05", Manufactured from Bronze SAE 660 |
| Screw Type | Lead Screw |
| Component Type | Nut Only |
| Length | 0.6250 inch (15.87 mm) |