Flanged silicone gel vibration dampers for compression-only use, designed for small to intermediate load applications and low-frequency vibration damping in space-limited environments. The A10Z64-SF10 variant supports an optimum load range of 16.5 to 27.6 lbf per leg, with a stainless steel stud and flange plate and a silicone gel body. Operating temperature ranges from -40°F to +392°F. Physical dimensions include a 0.94 inch slotted hole, a 1.42 inch diameter flange, and a 0.17 inch by 0.24 inch long hole pattern.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z64-SF10 |
| Product Name | #10-32 Stud, 16.5 - 27.6 lb./leg Optimum Load, Flanged Silicone Gel Vibration Damper |
| Application | Vibration Isolation |