Stock Drive Products & Sterling Instrument - SDP/SI The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute A10Z40-1240BB

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10Z40-1240BB is a plate-mounted vibration isolator designed for static loads of 42 lbf, with performance data provided for forcing frequencies up to 4000 cycles per minute. It features a natural rubber isolator and a steel base with zinc plating, and includes a 1/4-20 UNC tapped hole for mounting. The isolator achieves 81% vibration isolation at a minimum load of 34 lbf at 1750 CPM. Its maximum recommended static deflection is 1.13 inches under 42 lbf and 1.44 inches under 135 lbf, as shown in the load/deflection graph.

Datasheet Summary
Powered by GS/AI

The A10Z40-1240BB is a plate-mounted vibration isolator designed for static loads of 42 lbf, with performance data provided for forcing frequencies up to 4000 cycles per minute. It features a natural rubber isolator and a steel base with zinc plating, and includes a 1/4-20 UNC tapped hole for mounting. The isolator achieves 81% vibration isolation at a minimum load of 34 lbf at 1750 CPM. Its maximum recommended static deflection is 1.13 inches under 42 lbf and 1.44 inches under 135 lbf, as shown in the load/deflection graph.

Suppliers

Company
Product
Description
Supplier Links
The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute - A10Z40-1240BB - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute
A10Z40-1240BB
The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute A10Z40-1240BB
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1240BB
Product Name The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 12.00 lbs (5.44 kg)
View Details
Solo Unitized Center Bolt Mount, 200lbs Nominal Load Rating, 0.035in. Nominal Deflection Rating, 1.25in. Diameter. Material: Natural Rubber. - A10Z42-4040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.30 inch (33.02 mm)
View Details
#10-32 Stud, 16.5 - 27.6 lb./leg Optimum Load, Flanged Silicone Gel Vibration Damper - A10Z64-SF10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 4.00 lbs (1.81 kg)
View Details