Stock Drive Products & Sterling Instrument - SDP/SI #10-32 Stud, 7.2 - 16.5 lb./leg Optimum Load, Flanged Silicone Gel Vibration Damper A10Z64-SF05

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flanged silicone gel vibration dampers for compression-only use in small to intermediate load applications, designed to damp low-frequency vibration in space-limited environments. The A10Z64-SF05 variant supports an optimum load of 7.2 to 16.5 lbf per leg. The damper features a stainless steel stud and flange plate with a silicone gel body, and operates within a temperature range of -40°F to +392°F. It is mounted using a #10-32 thread and measures 2.36 inches in overall height with a 1.42-inch flange diameter, as specified for the series. The part is optimized for mounting in compression and is intended for applications requiring vibration isolation.

Datasheet Summary
Powered by GS/AI

Flanged silicone gel vibration dampers for compression-only use in small to intermediate load applications, designed to damp low-frequency vibration in space-limited environments. The A10Z64-SF05 variant supports an optimum load of 7.2 to 16.5 lbf per leg. The damper features a stainless steel stud and flange plate with a silicone gel body, and operates within a temperature range of -40°F to +392°F. It is mounted using a #10-32 thread and measures 2.36 inches in overall height with a 1.42-inch flange diameter, as specified for the series. The part is optimized for mounting in compression and is intended for applications requiring vibration isolation.

Suppliers

Company
Product
Description
Supplier Links
#10-32 Stud, 7.2 - 16.5 lb./leg Optimum Load, Flanged Silicone Gel Vibration Damper - A10Z64-SF05 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
#10-32 Stud, 7.2 - 16.5 lb./leg Optimum Load, Flanged Silicone Gel Vibration Damper
A10Z64-SF05
#10-32 Stud, 7.2 - 16.5 lb./leg Optimum Load, Flanged Silicone Gel Vibration Damper A10Z64-SF05
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z64-SF05
Product Name #10-32 Stud, 7.2 - 16.5 lb./leg Optimum Load, Flanged Silicone Gel Vibration Damper
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.98
Specs
Application Vibration Isolation
Load Capacity 30.00 lbs (13.61 kg)
Thickness 1.00 inch (25.40 mm)
View Details
Cylindrical Mount, 59.2N Max. Compression Load, 28.5N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302DM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 13.31 lbs (6.04 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-310C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 90.00 lbs (40.82 kg)
View Details
Ring Mount Rated @ 8.0 Lbs with a Dynamic Spring Constant of 210 Lb/in - A10Z 8-131 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
View Details