Stock Drive Products & Sterling Instrument - SDP/SI Cylindrical Mount, 59.2N Max. Compression Load, 28.5N Max. Shear Load. Material: Body- Natural Rubber. A10Z 2M302DM410

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical mount for compression loads up to 6 kgf and shear loads up to 2.9 kgf, with a steel zinc-plated fastener and natural rubber isolator. The part has an M4 thread and a maximum unthreaded stud diameter of 1.59 mm. Physical dimensions include a diameter of 11 mm and height of 12.5 mm. Load-deflection data is provided for static and dynamic applications, with minimum loads for 81% isolation specified at various forcing frequencies.

Datasheet Summary
Powered by GS/AI

Cylindrical mount for compression loads up to 6 kgf and shear loads up to 2.9 kgf, with a steel zinc-plated fastener and natural rubber isolator. The part has an M4 thread and a maximum unthreaded stud diameter of 1.59 mm. Physical dimensions include a diameter of 11 mm and height of 12.5 mm. Load-deflection data is provided for static and dynamic applications, with minimum loads for 81% isolation specified at various forcing frequencies.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Mount, 59.2N Max. Compression Load, 28.5N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302DM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Cylindrical Mount, 59.2N Max. Compression Load, 28.5N Max. Shear Load. Material: Body- Natural Rubber.
A10Z 2M302DM410
Cylindrical Mount, 59.2N Max. Compression Load, 28.5N Max. Shear Load. Material: Body- Natural Rubber. A10Z 2M302DM410
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2M302DM410
Product Name Cylindrical Mount, 59.2N Max. Compression Load, 28.5N Max. Shear Load. Material: Body- Natural Rubber.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 14.00 lbs (6.35 kg)
View Details
Double-Studded Silicone Gel Vibration Damper, M4 Thread Size. Material: Body- Silicone Gel, Studs- Brass Nickel Plated. - A10Z61MTHA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.47 inch (12.00 mm)
View Details
Cylindrical Mount, 422.6N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. - A10Z 2M308AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 95.00 lbs (43.08 kg)
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 6.00 lbs (2.72 kg)
View Details