Stock Drive Products & Sterling Instrument - SDP/SI 20mm Width X 20mm Length X 5mm Thick Silicone Gel Chip With Good Chemical Resistance A10Z62MGC7

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z62MGC7 is a silicone gel chip measuring 20 mm wide, 20 mm long, and 5 mm thick, designed for vibration isolation in narrow spaces with high weather and chemical resistance. It features an adhesive agent on one side and operates within a temperature range of -40°C to +100°C. The chip is priced per sheet, with 25 chips per sheet.

Datasheet Summary
Powered by GS/AI

A10Z62MGC7 is a silicone gel chip measuring 20 mm wide, 20 mm long, and 5 mm thick, designed for vibration isolation in narrow spaces with high weather and chemical resistance. It features an adhesive agent on one side and operates within a temperature range of -40°C to +100°C. The chip is priced per sheet, with 25 chips per sheet.

Suppliers

Company
Product
Description
Supplier Links
20mm Width X 20mm Length X 5mm Thick Silicone Gel Chip With Good Chemical Resistance - A10Z62MGC7 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20mm Width X 20mm Length X 5mm Thick Silicone Gel Chip With Good Chemical Resistance
A10Z62MGC7
20mm Width X 20mm Length X 5mm Thick Silicone Gel Chip With Good Chemical Resistance A10Z62MGC7
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z62MGC7
Product Name 20mm Width X 20mm Length X 5mm Thick Silicone Gel Chip With Good Chemical Resistance
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MB3U2552 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
View Details
Cylindrical Mount, 822.9N Max. Compression Load, 298N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M312DM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 184.99 lbs (83.89 kg)
View Details
100mm X 100mm Silicone Gel Sheet suitable for Frequency From 40Hz - A10Z62MSN05 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.00 mm)
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 65.00 lbs (29.48 kg)
View Details