Stock Drive Products & Sterling Instrument - SDP/SI 1.906" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1507C

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1507C is a bushing-style finger-flex mounting made of natural rubber for vibration isolation under loads of 35 to 80 lbf. It has an outer diameter of 1-29/32 inches, a center bore of 9/16 inch, and 12 fingers per side arranged out of phase. The durometer hardness is 50, and it provides 81% isolation at minimum dynamic loads of 40 lbf at 1500 cycles per minute. Maximum static deflection is 0.35 inches.

Datasheet Summary
Powered by GS/AI

A10R 4-1507C is a bushing-style finger-flex mounting made of natural rubber for vibration isolation under loads of 35 to 80 lbf. It has an outer diameter of 1-29/32 inches, a center bore of 9/16 inch, and 12 fingers per side arranged out of phase. The durometer hardness is 50, and it provides 81% isolation at minimum dynamic loads of 40 lbf at 1500 cycles per minute. Maximum static deflection is 0.35 inches.

Suppliers

Company
Product
Description
Supplier Links
1.906
Hicksville, NY, United States
1.906" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1507C
1.906" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1507C
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1507C
Product Name 1.906" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

15mm Width X 15mm Length X 10mm Thick Silicone Gel Chip With Good Chemical Resistance - A10Z62MGC5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
Cylindrical Mount, 600.5N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. - A10Z 2M308BM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 134.99 lbs (61.22 kg)
View Details
The min. shear & compression loads for 81% isolation - A10Z 1-322A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.60 lbs (2.99 kg)
View Details
Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. - A10Z61MMN03 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.87 inch (22.00 mm)
View Details