Stock Drive Products & Sterling Instrument - SDP/SI 3.94" X 3.94" Silicone Gel Sheet suitable for Frequency From 38Hz A10Z62-SN02

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z62-SN02 is a 3.94 in. × 3.94 in. silicone gel sheet designed as a shock absorber to reduce noise and vibration by optimizing resonance deflection. It supports a load range of 1.1 to 4.4 lbf/sheet, with an optimum resonance frequency from 38 Hz, a magnification of 6 dB, and a recommended deflection of 0.06 to 0.12 in. The sheet is yellow in color and is intended for use in applications requiring low-resonance vibration isolation. The material is silicone gel, resistant to ozone, UV, and chemicals.

Datasheet Summary
Powered by GS/AI

A10Z62-SN02 is a 3.94 in. × 3.94 in. silicone gel sheet designed as a shock absorber to reduce noise and vibration by optimizing resonance deflection. It supports a load range of 1.1 to 4.4 lbf/sheet, with an optimum resonance frequency from 38 Hz, a magnification of 6 dB, and a recommended deflection of 0.06 to 0.12 in. The sheet is yellow in color and is intended for use in applications requiring low-resonance vibration isolation. The material is silicone gel, resistant to ozone, UV, and chemicals.

Suppliers

Company
Product
Description
Supplier Links
3.94
Hicksville, NY, United States
3.94" X 3.94" Silicone Gel Sheet suitable for Frequency From 38Hz
A10Z62-SN02
3.94" X 3.94" Silicone Gel Sheet suitable for Frequency From 38Hz A10Z62-SN02
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z62-SN02
Product Name 3.94" X 3.94" Silicone Gel Sheet suitable for Frequency From 38Hz
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 65.00 lbs (29.48 kg)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-312D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 185.00 lbs (83.90 kg)
View Details