A10Z62-GT2 is a silicone gel tape with adhesive on one side, measuring 0.787 inches in width, 39.4 inches in length, and 0.039 inches in thickness, designed for use in narrow spaces with high weather and chemical resistance. It operates effectively between -40°F and +212°F.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z62-GT2 |
| Product Name | 39.4" Length X .787" Width X .039" Thick Silicone Gel Tape With Good Chemical Resistance |
| Application | Vibration Isolation |