Stock Drive Products & Sterling Instrument - SDP/SI Tandem Unitized Center Bolt Mount, 900lbs Norminal Load Rating, 0.08in. Norminal Deflection Rating, 2.28in. Diameter. Material: Natural Rubber. A10Z42-A7010

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tandem Unitized Center Bolt Mount, 900lbs Norminal Load Rating, 0.08in. Norminal Deflection Rating, 2.28in. Diameter. Material: Natural Rubber. - A10Z42-A7010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Tandem Unitized Center Bolt Mount, 900lbs Norminal Load Rating, 0.08in. Norminal Deflection Rating, 2.28in. Diameter. Material: Natural Rubber.
A10Z42-A7010
Tandem Unitized Center Bolt Mount, 900lbs Norminal Load Rating, 0.08in. Norminal Deflection Rating, 2.28in. Diameter. Material: Natural Rubber. A10Z42-A7010
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z42-A7010
Product Name Tandem Unitized Center Bolt Mount, 900lbs Norminal Load Rating, 0.08in. Norminal Deflection Rating, 2.28in. Diameter. Material: Natural Rubber.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-310A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 41.00 lbs (18.59 kg)
View Details
Leveling Base Mount, 4000lbs Min Load, 12000lbs. Max Load, Material: Steel. - A10Z25-LM8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12000.00 lbs (5442.18 kg)
View Details
.787
Specs
Application Vibration Isolation
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 27.00 lbs (12.24 kg)
View Details