Stock Drive Products & Sterling Instrument - SDP/SI 2.25" Square Base Plate with 4 Mounting Holes A10Z40-1220DD3

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1220DD3 is a platemount vibration isolator with a 2.25-inch square steel base and four mounting holes, designed for static loads between 30 and 90 lbf. The isolator uses natural rubber and has a maximum deflection of 0.14 inch at 90 lbf. It is rated for a maximum load of 90 lbf and provides 81% isolation at minimum loads of 52 lbf at 2000 cycles per minute and 25 lbf at 3000 cycles per minute. The base dimensions are 2.25 inches square, with a height of 1.000 inch and mounting hole diameter of 0.19 inch.

Datasheet Summary
Powered by GS/AI

A10Z40-1220DD3 is a platemount vibration isolator with a 2.25-inch square steel base and four mounting holes, designed for static loads between 30 and 90 lbf. The isolator uses natural rubber and has a maximum deflection of 0.14 inch at 90 lbf. It is rated for a maximum load of 90 lbf and provides 81% isolation at minimum loads of 52 lbf at 2000 cycles per minute and 25 lbf at 3000 cycles per minute. The base dimensions are 2.25 inches square, with a height of 1.000 inch and mounting hole diameter of 0.19 inch.

Suppliers

Company
Product
Description
Supplier Links
2.25
Hicksville, NY, United States
2.25" Square Base Plate with 4 Mounting Holes
A10Z40-1220DD3
2.25" Square Base Plate with 4 Mounting Holes A10Z40-1220DD3
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1220DD3
Product Name 2.25" Square Base Plate with 4 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Assembled style A10Z 4- mounts are supplied with rubber bushings and rings permanently installed within a convenient zinc plated metal mounting cup - A10Z 4-1550A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.12 inch (28.57 mm)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-316D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 86.00 lbs (39.00 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-312A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 93.00 lbs (42.18 kg)
View Details
39.4
Specs
Application Vibration Isolation
View Details