Stock Drive Products & Sterling Instrument - SDP/SI Flanged Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate, Flange Plate- Stainless Steel. A10Z61MSF10

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10Z61MSF10 is a flanged silicone gel vibration damper with a thread size of M6, featuring a silicone gel body, iron unichrome-plated studs, and a stainless steel flange plate. It has a specified deflection of 4 ± 0.5 mm with a load of 0.146 kgf (0.322 lbf) at that deflection. The material operates within a temperature range of -40°C to +200°C and exhibits a thermal conductivity of 0.2 W/m·K, a specific heat of 1.52 J/g·K, and a specific volume resistance ratio of 6.6 × 10¹⁴ Ω·cm. It resists toluene, acetone, fuel, and lubricants but not methanol, distilled water, sodium chloride, hydrochloric acid, or sodium hydroxide. Specific gravity is 1.07 and hardness is 52.5 on the Asker C scale.

Datasheet Summary
Powered by GS/AI

The A10Z61MSF10 is a flanged silicone gel vibration damper with a thread size of M6, featuring a silicone gel body, iron unichrome-plated studs, and a stainless steel flange plate. It has a specified deflection of 4 ± 0.5 mm with a load of 0.146 kgf (0.322 lbf) at that deflection. The material operates within a temperature range of -40°C to +200°C and exhibits a thermal conductivity of 0.2 W/m·K, a specific heat of 1.52 J/g·K, and a specific volume resistance ratio of 6.6 × 10¹⁴ Ω·cm. It resists toluene, acetone, fuel, and lubricants but not methanol, distilled water, sodium chloride, hydrochloric acid, or sodium hydroxide. Specific gravity is 1.07 and hardness is 52.5 on the Asker C scale.

Suppliers

Company
Product
Description
Supplier Links
Flanged Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate, Flange Plate- Stainless Steel. - A10Z61MSF10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Flanged Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate, Flange Plate- Stainless Steel.
A10Z61MSF10
Flanged Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate, Flange Plate- Stainless Steel. A10Z61MSF10
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z61MSF10
Product Name Flanged Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate, Flange Plate- Stainless Steel.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details
Leveling Base Mount, 1000lbs Min Load, 4000lbs. Max Load, Material: Steel. - A10Z25-LM6 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4000.00 lbs (1814.06 kg)
View Details
Cylinderical mount > Not recommended for static shear loads - A10Z 2-308D - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 210.00 lbs (95.24 kg)
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 50.00 lbs (22.68 kg)
View Details