A10Z61MMN07 is a double-studded silicone gel vibration damper with a 0.073 kgf load at deflection and a deflection of 3.5 ± 1 mm. The damper operates from -40°C to +200°C and exhibits chemical resistance to toluene, acetone, fuel, and lubricants, but not to methanol, distilled water, sodium chloride, hydrochloric acid, or sodium hydroxide. It has a specific gravity of 1.07, hardness of 52.5 Asker C, thermal conductivity of 0.2 W/m·K, and specific volume resistance ratio of 6.6 × 10¹⁴ Ω·cm.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z61MMN07 |
| Product Name | Double-Studded Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs-Steel Unichro Plate. |
| Application | Vibration Isolation |