A10Z62-GC7 is a silicone gel chip measuring 0.787 inch in width, 0.787 inch in length, and 0.197 inch in thickness, designed for use in narrow spaces with high weather and chemical resistance. It features an adhesive agent on one side and operates within a temperature range of -40°F to +212°F.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z62-GC7 |
| Product Name | .787" Width X .787" Length X .197" Thick Silicone Gel Chip With Good Chemical Resistance |
| Application | Vibration Isolation |