Urethane cylindrical mountings with steel zinc-plated fasteners are designed for vibration isolation under compression loads up to 50 lbf and shear loads up to 13 lbf. They feature a 60 Shore A urethane isolator with high damping, low resonance amplification, and resistance to abrasion, oils, chemicals, and ultraviolet radiation. The operating temperature range is +55°F to +105°F continuous with +225°F intermittent peak performance. The mountings have an outer diameter between 0.280 in. and 1.000 in., with thread sizes from #4-40 to 5/16-18. No specific dimensions or load ratings are provided for the Male-Male configuration with #6-32 thread as it is not explicitly listed.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z60-MM2U0652 |
| Product Name | Urethane Cylindrical vibration Mount with steel zinc plated fastener |
| Application | Vibration Isolation |