Stock Drive Products & Sterling Instrument - SDP/SI The min. shear & compression loads for 81% isolation A10Z 1-322C

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vibration isolator for compression loads of 12.0 lbf and shear loads of 7.8 lbf, with a steel stud threaded #8-32 UNC and natural rubber isolator, mounted in a square configuration with a maximum unthreaded stud length not exceeding 1/16 inch.

Datasheet Summary
Powered by GS/AI

Vibration isolator for compression loads of 12.0 lbf and shear loads of 7.8 lbf, with a steel stud threaded #8-32 UNC and natural rubber isolator, mounted in a square configuration with a maximum unthreaded stud length not exceeding 1/16 inch.

Suppliers

Company
Product
Description
Supplier Links
The min. shear & compression loads for 81% isolation - A10Z 1-322C - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The min. shear & compression loads for 81% isolation
A10Z 1-322C
The min. shear & compression loads for 81% isolation A10Z 1-322C
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 1-322C
Product Name The min. shear & compression loads for 81% isolation
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Natural Rubber Bumper Rated At 28.1 kgf(Static ) and 65.8 kgf (Ocassional Dynamic) - A10Z 7M1020DM - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 50.00 lbs (22.68 kg)
View Details
3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 6.00 lbs (2.72 kg)
Thickness 0.63 inch (16.00 mm)
View Details