Stock Drive Products & Sterling Instrument - SDP/SI Urethane Cylindrical vibration Mount with steel zinc plated fastener A10Z60-MF1U0452

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Urethane cylindrical vibration isolators for compression loads up to 45 lbf and shear loads up to 10 lbf, with a steel zinc-plated fastener and urethane isolator, designed for high damping and resistance to abrasion, oils, chemicals, and ultraviolet radiation. The male-female style features a #4-40 thread, 0.280 inch outer diameter, 0.320 inch length, and 0.060 inch thread depth. Static compression stiffness is 200 lbf/in, dynamic compression stiffness is 765 lbf/in, static shear stiffness is 27 lbf/in, and dynamic shear stiffness is 148 lbf/in. Operating temperature is +55°F to +105°F continuous with +225°F intermittent peak. Shear load data does not apply to female-blank styles, but is applicable to male-female configurations as specified.

Datasheet Summary
Powered by GS/AI

Urethane cylindrical vibration isolators for compression loads up to 45 lbf and shear loads up to 10 lbf, with a steel zinc-plated fastener and urethane isolator, designed for high damping and resistance to abrasion, oils, chemicals, and ultraviolet radiation. The male-female style features a #4-40 thread, 0.280 inch outer diameter, 0.320 inch length, and 0.060 inch thread depth. Static compression stiffness is 200 lbf/in, dynamic compression stiffness is 765 lbf/in, static shear stiffness is 27 lbf/in, and dynamic shear stiffness is 148 lbf/in. Operating temperature is +55°F to +105°F continuous with +225°F intermittent peak. Shear load data does not apply to female-blank styles, but is applicable to male-female configurations as specified.

Suppliers

Company
Product
Description
Supplier Links
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MF1U0452 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Urethane Cylindrical vibration Mount with steel zinc plated fastener
A10Z60-MF1U0452
Urethane Cylindrical vibration Mount with steel zinc plated fastener A10Z60-MF1U0452
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z60-MF1U0452
Product Name Urethane Cylindrical vibration Mount with steel zinc plated fastener
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-302A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.90 lbs (2.22 kg)
View Details
Cylindrical Mount, 21.8N Max. Compression Load, 12N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302AM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.90 lbs (2.22 kg)
View Details
Finger Flex Assembly suitable for load up to 50lbs - A10Z 4-1553A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.81 inch (46.05 mm)
View Details
19.69
Specs
Application Vibration Isolation
View Details