Stock Drive Products & Sterling Instrument - SDP/SI The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-302A

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10Z 2-302A is a vibration isolator designed to handle compression loads ranging from 4.9 to 13.3 lbf and shear loads from 2.7 to 6.4 lbf. It is constructed with a steel fastener that is zinc plated and features a natural rubber isolator. The product is capable of achieving 81% isolation at specified minimum loads, which vary depending on the forcing frequency in cycles per minute (CPM). For instance, at 1 CPM, a minimum load of 1.2 lbf is required for 81% isolation, while at higher frequencies, the required loads increase accordingly. The maximum unthreaded portion of the stud does not exceed 1/16 inch, which may be relevant for installation considerations. This product is suitable for applications where vibration control is critical, such as in HVAC systems and sensitive equipment.

Datasheet Summary
Powered by GS/AI

The A10Z 2-302A is a vibration isolator designed to handle compression loads ranging from 4.9 to 13.3 lbf and shear loads from 2.7 to 6.4 lbf. It is constructed with a steel fastener that is zinc plated and features a natural rubber isolator. The product is capable of achieving 81% isolation at specified minimum loads, which vary depending on the forcing frequency in cycles per minute (CPM). For instance, at 1 CPM, a minimum load of 1.2 lbf is required for 81% isolation, while at higher frequencies, the required loads increase accordingly. The maximum unthreaded portion of the stud does not exceed 1/16 inch, which may be relevant for installation considerations. This product is suitable for applications where vibration control is critical, such as in HVAC systems and sensitive equipment.

Suppliers

Company
Product
Description
Supplier Links
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-302A - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
A10Z 2-302A
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-302A
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2-302A
Product Name The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 350.00 lbs (158.73 kg)
View Details
Cylindrical Mount, 400.3N Max. Compression Load, 213.5N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M310CM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 89.99 lbs (40.81 kg)
View Details
Finger Flex Assembly suitable for load up to 50lbs - A10Z 4-1553A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.81 inch (46.05 mm)
View Details
19.69
Specs
Application Vibration Isolation
View Details