Stock Drive Products & Sterling Instrument - SDP/SI 19.69" Length X 11.81" Width X .236" Thick Silicone Foam With Good Chemical Resistance A10Z62-NPWTE0500

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z62-NPWTE0500 is a white silicone foam sheet measuring 19.69 inches in width, 11.81 inches in thickness, and 0.236 inches in length, designed for shock absorption and vibration isolation with low compression set and durability in extreme temperatures ranging from -40°F to +392°F. It exhibits no reaction to distilled water, 10% NaCl, 10% HCI, and 5% NaOH, and has a low thermal conductivity of 0.035 Btu/(h·ft·°F) and specific gravity of 0.26. The material is suitable for outdoor use and resists fuel, toluene, and acetone.

Datasheet Summary
Powered by GS/AI

A10Z62-NPWTE0500 is a white silicone foam sheet measuring 19.69 inches in width, 11.81 inches in thickness, and 0.236 inches in length, designed for shock absorption and vibration isolation with low compression set and durability in extreme temperatures ranging from -40°F to +392°F. It exhibits no reaction to distilled water, 10% NaCl, 10% HCI, and 5% NaOH, and has a low thermal conductivity of 0.035 Btu/(h·ft·°F) and specific gravity of 0.26. The material is suitable for outdoor use and resists fuel, toluene, and acetone.

Suppliers

Company
Product
Description
Supplier Links
19.69
Hicksville, NY, United States
19.69" Length X 11.81" Width X .236" Thick Silicone Foam With Good Chemical Resistance
A10Z62-NPWTE0500
19.69" Length X 11.81" Width X .236" Thick Silicone Foam With Good Chemical Resistance A10Z62-NPWTE0500
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z62-NPWTE0500
Product Name 19.69" Length X 11.81" Width X .236" Thick Silicone Foam With Good Chemical Resistance
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

3.94
Specs
Application Vibration Isolation
Thickness 0.28 inch (7.04 mm)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-314B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 73.00 lbs (33.11 kg)
View Details